CENELEC - EN 61057

Live working - Insulating aerial devices for mounting on a chassis

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2017
Status: active
Page Count: 92
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This document is applicable to insulating aerial devices for mounting on a chassis, to be used for live working on electrical installations at nominal voltages above 1 000V r.m.s. AC in the range 45 Hz to 65 Hz and 1 500V DC.

The primary purpose of an aerial device is for work positioning of personnel. Other devices, such as jibs, may be fitted in order to assist the operator in performing the work.

This document also includes requirements and tests for the parts of the chassis influencing the performance of the insulating aerial devices to be used for live working.

When mounted on a chassis, the insulating aerial device becomes a component of a mobile elevating work platform (MEWP). Complementary requirements for the resulting MEWP are included in ISO 16368.

NOTE 1 In Europe, EN 280 instead of ISO 16368 is often used as reference for complementary requirements.

The products designed and manufactured according to this document contribute to the safety of users, provided they are used by skilled persons, in accordance with safe methods of work and the instructions for use.

NOTE 2 Any requirements that are in conflict with or are meant to be complementary to ISO 16368 are delineated herein.

Radial boom (digger) derricks are not covered by this document.

Document History

EN 61057
October 1, 2017
Live working - Insulating aerial devices for mounting on a chassis
This document is applicable to insulating aerial devices for mounting on a chassis, to be used for live working on electrical installations at nominal voltages above 1 000V r.m.s. AC in the range 45...
November 1, 1993
Aerial devices with insulating boom used for live working exceeding 1 kV a.c.
A description is not available for this item.
November 1, 1993
Aerial devices with insulating boom used for live working exceeding 1 kV a.c.
A description is not available for this item.

References

Advertisement