ITU-R F.699

Reference radiation patterns for fixed wireless system antennas for use in coordination studies and interference assessment in the frequency range from 100 MHz to 86 GHz

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 January 2018
Status: active
Page Count: 26
scope:

This Recommendation provides reference radiation patterns for, and information on, fixed wireless system antennas in the frequency range from 100 MHz to 86 GHz. This information may be used in coordination studies and interference assessments when particular information concerning the fixed wireless system (FWS) antenna is not available.

Document History

ITU-R F.699
January 1, 2018
Reference radiation patterns for fixed wireless system antennas for use in coordination studies and interference assessment in the frequency range from 100 MHz to 86 GHz
This Recommendation provides reference radiation patterns for, and information on, fixed wireless system antennas in the frequency range from 100 MHz to 86 GHz. This information may be used in...
January 1, 2006
Reference radiation patterns for fixed wireless system antennas for use in coordination studies and interference assessment in the frequency range from 100 MHz to about 70 GHz
A description is not available for this item.
January 1, 2004
Reference radiation patterns for fixed wireless system antennas for use in coordination studies and interference assessment in the frequency range from 100 MHz to about 70 GHz
A description is not available for this item.
January 1, 2003
Reference radiation patterns for fixed wireless system antennas for use in coordination studies and interference assessment in the frequency range from 100 MHz to about 70 GHz
A description is not available for this item.
January 1, 2000
Reference Radiation Patterns for Line-of-Sight Radio-Relay System Antennas for Use in Coordination Studies and Interference Assessment in the Frequency Range from 1 GHz to About 70 GHz
A description is not available for this item.
January 1, 1997
Reference Radiation Patterns for Line-of-Sight Radio-Relay System Antennas for Use in Coordination Studies and Interference Assessment in the Frequency Range from 1 to About 40 GHz
A description is not available for this item.
January 1, 1995
Reference Radiation Patterns for Line-of-Sight Radio-Relay System Antennas for Use in Coordination Studies and Interference Assessment in the Frequency Range from 1 to About 40 GHz
A description is not available for this item.
January 1, 1994
Reference Radiation Patterns for Line-of-Sight Radio-Relay System Antennas for Use in Coordination Studies and Interference Assessment in the Frequence Range from 1 to About 40 GHz
A description is not available for this item.
January 1, 1992
Reference Radiation Patterns for Line-of-Sight Radio-Relay System Antennas for Use in Coordination Studies and Interference Assessment in the Frequency Range from 1 to About 40 GHz - Section 9B2 - System General Characteristics
A description is not available for this item.
January 1, 1990
Reference Radiation Patterns for Line-of-Sight Radio-Relay System Antennas for Use in Coordination Studies and Interference Assessment in the Frequency Range from 1 to About 40 GHz - Section 9B2 - System General Characteristics
A description is not available for this item.

References

Advertisement