DSF/FPREN ISO 18119
Gas cylinders – Seamless steel and seamless aluminium-alloy gas cylinders and tubes – Periodic inspection and testing (ISO/FDIS 18119:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard is applicable to seamless steel and aluminium-alloy transportable gas cylinders (single or those that comprise a bundle) intended for compressed and liquefied gases under pressure, of water capacity from 0,5 l up to 150 l. It also applies, as far as practical, to cylinders of less than 0,5 l water capacity and greater than 150 l. This International Standard specifies the requirements for periodic inspection and testing to verify the integrity of such gas cylinders to be re-introduced into service for a further period of time. This International Standard does not apply to periodic inspection and maintenance of acetylene cylinders or to the periodic inspection and testing of composite cylinders.
Document History