DSF/PREN ISO 18119

Gas cylinders - Seamless steel and seamless aluminium-alloy gas cylinders and tubes - Periodic inspection and testing (ISO/DIS 18119:2015)

inactive
Organization: DS
Status: inactive
Page Count: 55
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard is applicable to seamless steel and aluminium-alloy transportable gas cylinders (single or those that comprise a bundle) intended for compressed and liquefied gases under pressure, of water capacity from 0,5 l up to 150 l. It also applies, as far as practical, to cylinders of less than 0,5 l water capacity and greater than 150 l. This International Standard specifies the requirements for periodic inspection and testing to verify the integrity of such gas cylinders to be re-introduced into service for a further period of time. This International Standard does not apply to periodic inspection and maintenance of acetylene cylinders or to the periodic inspection and testing of composite cylinders.

Document History

June 1, 2021
Gas cylinders – Seamless steel and seamless aluminium-alloy gas cylinders and tubes – Periodic inspection and testing – Amendment 1 (ISO 18119:2018/Amd 1:2021)
This document specifies the requirements for periodic inspection and testing to verify the integrity of cylinders and tubes to be re-introduced into service for a further period of time. This...
October 29, 2018
Gas cylinders – Seamless steel and seamless aluminium-alloy gas cylinders and tubes – Periodic inspection and testing (ISO 18119:2018)
This document specifies the requirements for periodic inspection and testing to verify the integrity of cylinders and tubes to be re-introduced into service for a further period of time. This...
Gas cylinders – Seamless steel and seamless aluminium-alloy gas cylinders and tubes – Periodic inspection and testing (ISO 18119:2018)
This document specifies the requirements for periodic inspection and testing to verify the integrity of cylinders and tubes to be re-introduced into service for a further period of time. This...
Gas cylinders – Seamless steel and seamless aluminium-alloy gas cylinders and tubes – Periodic inspection and testing – Amendment 1 (ISO 18119:2018/FDAM 1:2021)
This document specifies the requirements for periodic inspection and testing to verify the integrity of cylinders and tubes to be re-introduced into service for a further period of time. This...
Gas cylinders – Seamless steel and seamless aluminium-alloy gas cylinders and tubes – Periodic inspection and testing (ISO/FDIS 18119:2018)
This International Standard is applicable to seamless steel and aluminium-alloy transportable gas cylinders (single or those that comprise a bundle) intended for compressed and liquefied gases under...
DSF/PREN ISO 18119
Gas cylinders - Seamless steel and seamless aluminium-alloy gas cylinders and tubes - Periodic inspection and testing (ISO/DIS 18119:2015)
This International Standard is applicable to seamless steel and aluminium-alloy transportable gas cylinders (single or those that comprise a bundle) intended for compressed and liquefied gases under...
Advertisement