DS/EN IEC 62056-6-2

Electricity metering data exchange – The DLMS/COSEM suite – Part 6-2: COSEM interface classes

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 February 2018
Status: active
Page Count: 443
ICS Code (Networking): 35.110
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Electricity supply systems): 91.140.50
scope:

IEC 62056-6-2:2017 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to very complex functionality. Annexes A to F (informative) provide additional information related to some interface classes. This third edition cancels and replaces the second edition of IEC 62056-6-2 published in 2016. It constitutes a technical revision. The significant technical changes with respect to the previous edition are listed in Annex F(Informative).

Document History

December 5, 2023
Electricity metering data exchange – The DLMS®/COSEM suite – Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
DS/EN IEC 62056-6-2
February 26, 2018
Electricity metering data exchange – The DLMS/COSEM suite – Part 6-2: COSEM interface classes
IEC 62056-6-2:2017 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
Electricity metering data exchange – The DLMS®/COSEM suite – Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
Electricity metering data exchange – The DLMS/COSEM suite – Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
Advertisement