DS/EN IEC 62056-6-2

Electricity metering data exchange – The DLMS®/COSEM suite – Part 6-2: COSEM interface classes

active, Most Current
Organization: DS
Publication Date: 5 December 2023
Status: active
Page Count: 538
ICS Code (Networking): 35.110
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Electricity supply systems): 91.140.50
scope:

This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to very complex functionality. Annexes A to F (informative) provide additional information related to some interface classes.

Document History

DS/EN IEC 62056-6-2
December 5, 2023
Electricity metering data exchange – The DLMS®/COSEM suite – Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
February 26, 2018
Electricity metering data exchange – The DLMS/COSEM suite – Part 6-2: COSEM interface classes
IEC 62056-6-2:2017 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
Electricity metering data exchange – The DLMS®/COSEM suite – Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
Electricity metering data exchange – The DLMS/COSEM suite – Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
Advertisement