TIA-598
Optical Fiber Cable Color Coding- Addendum 2, Jacket Color for OM5 Indoor Fiber Cables
active, Most Current
Buy Now
| Organization: | TIA |
| Publication Date: | 6 March 2018 |
| Status: | active |
| Page Count: | 14 |
scope:
This addendum defines the recommended jacket color for indoor cables containing wideband multimode fiber, WBMMF. These fibers are defined in TIA-492AAAE and in IEC 60793-2-10 for fiber model A1a.4. The performance of cabled WBMMF is defined in ANSI/TIA-568.3. The cabled optical fiber performance category for WBMMF is designated as OM5 in ISO/IEC 11801-1.
Document History
August 10, 2018
Optical Fiber Color Coding in Cable- Addendum 1, Additional Colors for Elements 13-16
A description is not available for this item.
TIA-598
March 6, 2018
Optical Fiber Cable Color Coding- Addendum 2, Jacket Color for OM5 Indoor Fiber Cables
This addendum defines the recommended jacket color for indoor cables containing wideband multimode fiber, WBMMF. These fibers are defined in TIA-492AAAE and in IEC 60793-2-10 for fiber model A1a.4....
July 9, 2014
Optical Fiber Cable Color Coding
This standard defines the recommended identification scheme or system for individual fibers, fiber units, and groups of fiber units within a cable structure. The methods contained herein may be used...
January 13, 2005
Optical Fiber Cable Color Coding
This standard defines the recommended identification scheme or system for individual fibers, fiber units, and groups of fiber units within a cable structure. The methods contained herein may be used...
December 1, 2001
Optical Fiber Cable Color Coding
This standard defines the recommended identification scheme or system for individual fibers, fiber units, or groups of fiber units within a cable structure. The method may be used to identify...