TIA-598

Optical Fiber Cable Color Coding

inactive
Buy Now
Organization: TIA
Publication Date: 13 January 2005
Status: inactive
Page Count: 32
scope:

This standard defines the recommended identification scheme or system for individual fibers, fiber units, and groups of fiber units within a cable structure. The methods contained herein may be used to identify and locate specific fibers for the purpose of connection, termination, or testing within a communication system or for the topography of long haul, feeder route, subscriber, or distribution applications for both on-premises and outside plant use.

This standard also defines the optical fiber type identification scheme for color coding or marking jackets for premises cables used primarily indoors. Cables with colored jackets are typically used only in intrabuilding applications and must be listed to a level of fire resistance specific to their use. The jacket materials used can be colored for identification purposes.

Conversely, most cables deployed outdoors must incorporate additives in the jacket material to be able to withstand the damaging effects of solar radiation over their designed operating lifetime. Such products typically contain carbon black material to provide the requisite level of protection, which precludes the use of any jacket color other than black. Although color-compatible materials designed to resist solar radiation are available for outdoor use, and other means for color-coding black jackets are possible (i.e., colored striping), the use of such materials and methods are beyond the scope of this standard.

Document History

August 10, 2018
Optical Fiber Color Coding in Cable- Addendum 1, Additional Colors for Elements 13-16
A description is not available for this item.
March 6, 2018
Optical Fiber Cable Color Coding- Addendum 2, Jacket Color for OM5 Indoor Fiber Cables
This addendum defines the recommended jacket color for indoor cables containing wideband multimode fiber, WBMMF. These fibers are defined in TIA-492AAAE and in IEC 60793-2-10 for fiber model A1a.4....
July 9, 2014
Optical Fiber Cable Color Coding
This standard defines the recommended identification scheme or system for individual fibers, fiber units, and groups of fiber units within a cable structure. The methods contained herein may be used...
TIA-598
January 13, 2005
Optical Fiber Cable Color Coding
This standard defines the recommended identification scheme or system for individual fibers, fiber units, and groups of fiber units within a cable structure. The methods contained herein may be used...
December 1, 2001
Optical Fiber Cable Color Coding
This standard defines the recommended identification scheme or system for individual fibers, fiber units, or groups of fiber units within a cable structure. The method may be used to identify...
May 1, 1995
Optical Fiber Cable Color Coding
A description is not available for this item.

References

Advertisement