ASTM International - ASTM A560/A560M-12

Standard Specification for Castings, Chromium-Nickel Alloy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers, supports, hangers, spacers, and the like, in corrosive environments up to 2000°F [1090°C].

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members,... View More

Document History

March 1, 2018
Standard Specification for Castings, Chromium-Nickel Alloy
1.1 This specification covers chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers, supports, hangers,...
ASTM A560/A560M-12
November 1, 2012
Standard Specification for Castings, Chromium-Nickel Alloy
This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers,...
May 1, 2011
Standard Specification for Castings, Chromium-Nickel Alloy
This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers,...
October 1, 2010
Standard Specification for Castings, Chromium-Nickel Alloy
This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers,...
May 1, 2005
Standard Specification for Castings, Chromium-Nickel Alloy
This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers,...
Standard Specification for Castings, Chromium-Nickel Alloy
1.1 This specification covers chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications such as structural members, containers, supports, hangers,...
Advertisement