ANSI - X9.100-30
Print and Test Specifications for Magnetic Ink Printing (MICR) Part 1: Print Specifications Part 2: Conformance Testing Part 3: Secondary Reference Documents
inactive
| Organization: | ANSI |
| Publication Date: | 9 August 2011 |
| Status: | inactive |
| Page Count: | 35 |
scope:
The scope of the standard is the specification of the optical measurement methodology for the parameters of reflectance, PCS, DCR, Paxel Count, and opacity which are needed for MICR documents.
Purpose
The purpose of this standard is to provide a uniform measurement methodology for the several MICR application standards that incorporate optical measurements and specifications.
Document History
August 9, 2011
Optical Background Measurement for MICR Documents
The scope of the standard is the specification of the optical measurement methodology for the parameters of reflectance, PCS, DCR, Paxel Count, and opacity which are needed for MICR documents.
X9.100-30
August 9, 2011
Print and Test Specifications for Magnetic Ink Printing (MICR) Part 1: Print Specifications Part 2: Conformance Testing Part 3: Secondary Reference Documents
The scope of the standard is the specification of the optical measurement methodology for the parameters of reflectance, PCS, DCR, Paxel Count, and opacity which are needed for MICR documents....