ANSI - X9.100-30
Optical Background Measurement for MICR Documents
active, Most Current
| Organization: | ANSI |
| Publication Date: | 9 August 2011 |
| Status: | active |
| Page Count: | 35 |
scope:
The scope of the standard is the specification of the optical measurement methodology for the parameters of reflectance, PCS, DCR, Paxel Count, and opacity which are needed for MICR documents.
Document History
X9.100-30
August 9, 2011
Optical Background Measurement for MICR Documents
The scope of the standard is the specification of the optical measurement methodology for the parameters of reflectance, PCS, DCR, Paxel Count, and opacity which are needed for MICR documents.
August 9, 2011
Print and Test Specifications for Magnetic Ink Printing (MICR) Part 1: Print Specifications Part 2: Conformance Testing Part 3: Secondary Reference Documents
The scope of the standard is the specification of the optical measurement methodology for the parameters of reflectance, PCS, DCR, Paxel Count, and opacity which are needed for MICR documents....