CEN - EN 479

Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of heat reversion

active, Most Current
Organization: CEN
Publication Date: 1 January 2018
Status: active
Page Count: 10
ICS Code (Thermoplastic materials): 83.080.20
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This European Standard specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air.

It is also applicable to PVC-based profiles at specified temperatures/other test conditions.

Document History

EN 479
January 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of heat reversion
This European Standard specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air. It is also applicable to PVC-based profiles at...
May 1, 1995
Unplasticized Polyvinylchloride (PVC-U) Profiles for the Fabrication of Windows and Doors - Determination of Heat Reversion
A description is not available for this item.

References

Advertisement