CEN - EN 12608-1

Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods - Part 1: Non-coated PVC-U profiles with light coloured surfaces

active, Most Current
Organization: CEN
Publication Date: 1 March 2016
Status: active
Page Count: 30
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the classifications, requirements and test methods for non-coated unplasticized poly(vinyl chloride) (PVC-U) profiles with light coloured surfaces intended to be used for the fabrication of windows and doors.

It is applicable to PVC-U profiles with the colorimetric co-ordinates measured on the visible surfaces, as follows:

- L* ≥ 82 (chromaticity co-ordinate Y ≥ 60),

- -2,5 ≤ a* ≤ 5,

- -5 ≤ b* ≤ 15.

NOTE 1 For editorial reasons in this document the term "window" is used for window/door.

NOTE 2 Profiles made from PVC-U materials with reinforcements (e.g. glass fibres) are not part of this scope.

Document History

EN 12608-1
March 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods - Part 1: Non-coated PVC-U profiles with light coloured surfaces
This European Standard specifies the classifications, requirements and test methods for non-coated unplasticized poly(vinyl chloride) (PVC-U) profiles with light coloured surfaces intended to be used...
March 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods - Part 1: Non-coated PVC-U profiles with light coloured surfaces
This European Standard specifies the classifications, requirements and test methods for non-coated unplasticized poly(vinyl chloride) (PVC-U) profiles with light coloured surfaces intended to be used...

References

Advertisement