CEN - EN 478
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the appearance after exposure at 150 °C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
This European Standard specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C.
It is also applicable to PVC-based profiles at specified temperatures/test conditions.
Document History
EN 478
January 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the appearance after exposure at 150 °C
This European Standard specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C.
It is also applicable to...
May 1, 1995
Unplasticized Polyvinylchloride (PVC-U) Profiles for the Fabrication of Windows and Doors - Appearance After Exposure at 150 Degrees Celsius - Test Method
A description is not available for this item.