SNV - SN EN 12608-1+A1
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods - Part 1: Non-coated PVC-U profiles with light coloured surfaces
| Organization: | SNV |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard specifies the classifications, requirements and test methods for non-coated unplasticized poly(vinyl chloride) (PVC-U) profiles with light coloured surfaces intended to be used for the fabrication of windows and doors. It is applicable to PVC-U profiles with the colorimetric co-ordinates measured on the visible surfaces, as follows: - L* = 82 (chromaticity co-ordinate Y = 60), - -2,5 = a* = 5, - -5 = b* = 15. NOTE 1 For editorial reasons in this document the term 'window' is used for window/door. NOTE 2 Profiles made from PVC-U materials with reinforcements (e.g. glass fibres) are not part of this scope.
Document History