CEN - EN 478

Unplasticized Polyvinylchloride (PVC-U) Profiles for the Fabrication of Windows and Doors - Appearance After Exposure at 150 Degrees Celsius - Test Method

inactive
Organization: CEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 6
ICS Code (Rubber and plastics products): 83.140

Document History

January 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the appearance after exposure at 150 °C
This European Standard specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C. It is also applicable to...
EN 478
May 1, 1995
Unplasticized Polyvinylchloride (PVC-U) Profiles for the Fabrication of Windows and Doors - Appearance After Exposure at 150 Degrees Celsius - Test Method
A description is not available for this item.

References

Advertisement