DS/ISO/IEC 14763-4

Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E)-Links

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 March 2018
Status: active
Page Count: 14
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 14763-4:2018(E) specifies the measurement at frequencies of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four pairs in both field and laboratory conditions.

Document History

October 12, 2022
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
ISO/IEC 14763-4:2021 (E) specifies the measurement of two- and four-pair balanced cabling of a) end-to-end (E2E) link Class D, E and EA; b) modular plug terminated links (MPTLs) of Class D, E, EA, F,...
April 6, 2021
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
ISO/IEC 14763-4:2021 (E) specifies the measurement of two- and four-pair balanced cabling of a) end-to-end (E2E) link Class D, E and EA; b) modular plug terminated links (MPTLs) of Class D, E, EA, F,...
DS/ISO/IEC 14763-4
March 5, 2018
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E)-Links
ISO/IEC 14763-4:2018(E) specifies the measurement at frequencies of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors...
Advertisement