DS/ISO/IEC 14763-4/COR 1

Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling

active, Most Current
Organization: DS
Publication Date: 12 October 2022
Status: active
Page Count: 3
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 14763-4:2021 (E) specifies the measurement of two- and four-pair balanced cabling of a) end-to-end (E2E) link Class D, E and EA; b) modular plug terminated links (MPTLs) of Class D, E, EA, F, FA and of Class I and II; c) direct attach cabling of Class D, E, EA, F, FA and of Class I and II. The free connectors which terminate two and four pairs in field and laboratory conditions are included. This second edition cancels and replaces the first edition published in 2018. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: • measurement of the transmission performance of modular plug terminated link (MPTL) and direct attach cabling were added. • Additional requirements of test head designs of E2E link were introduced.

Document History

DS/ISO/IEC 14763-4/COR 1
October 12, 2022
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
ISO/IEC 14763-4:2021 (E) specifies the measurement of two- and four-pair balanced cabling of a) end-to-end (E2E) link Class D, E and EA; b) modular plug terminated links (MPTLs) of Class D, E, EA, F,...
April 6, 2021
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
ISO/IEC 14763-4:2021 (E) specifies the measurement of two- and four-pair balanced cabling of a) end-to-end (E2E) link Class D, E and EA; b) modular plug terminated links (MPTLs) of Class D, E, EA, F,...
March 5, 2018
Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E)-Links
ISO/IEC 14763-4:2018(E) specifies the measurement at frequencies of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors...
Advertisement