IEC 60034-12

Amendment 1 Rotating electrical machines – Part 12: Starting performance of single-speed three-phase cage induction motors

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2007
Status: inactive
Page Count: 28
ICS Code (Rotating machinery): 29.160
scope:

This International standard specifies the parameters for four designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that:

• have a rated voltage up to 1 000 V;

• are intended for direct-on-line or star-delta starting;

• are rated on the basis of duty type S1;

• are constructed to any degree of protection.

The standard also applies to dual voltage motors provided that the flux saturation level is the same for both voltages and to motors having type of protection 'e - increased safety' with temperature classes T1 to T3 complying with IEC 60079-0 and IEC 60079-7

NOTE 1 It is not expected that all manufacturers will produce machines for all four designs. The selection of any specific design in accordance with this standard will be a matter of agreement between the manufacturer and the purchaser.

NOTE 2 Designs other than the four specified may be necessary for particular applications.

NOTE 3 The values of torque and apparent power given in this standard are limiting values (that is, minimum or maximum without tolerance), but it should be noted that values given in manufacturers' catalogues may include tolerances in accordance with IEC 60034-1.

NOTE 4 The values tabled for locked rotor apparent power are based on r.m.s. symmetrical steady state locked rotor currents; at motor switch on there will be a one-half cycle asymmetrical instantaneous peak current which may range from 1,8 to 2,8 times the steady state value. The current peak and decay time are a function of the motor design and switching angle.

Document History

November 1, 2016
Rotating electrical machines – Part 12: Starting performance of single-speed three-phase cage induction motors
This part of IEC 60034 specifies the parameters for eight designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: – have...
September 1, 2007
Rotating electrical machines – Part 12: Starting performance of single-speed three-phase cage induction motors
This International standard specifies the parameters for four designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: •...
IEC 60034-12
June 1, 2007
Amendment 1 Rotating electrical machines – Part 12: Starting performance of single-speed three-phase cage induction motors
This International standard specifies the parameters for four designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: •...
April 1, 2002
Rotating Electrical Machines - Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors
This International standard specifies the parameters for four designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: •...
January 1, 1980
Rotating Electrical Machines - Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 660 V
A description is not available for this item.

References

Advertisement