IEC 60034-12
Rotating Electrical Machines - Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 660 V
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1980 |
| Status: | inactive |
| Page Count: | 35 |
Document History
November 1, 2016
Rotating electrical machines – Part 12: Starting performance of single-speed three-phase cage induction motors
This part of IEC 60034 specifies the parameters for eight designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that:
– have...
September 1, 2007
Rotating electrical machines – Part 12: Starting performance of single-speed three-phase cage induction motors
This International standard specifies the parameters for four designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that:
•...
June 1, 2007
Amendment 1 Rotating electrical machines – Part 12: Starting performance of single-speed three-phase cage induction motors
This International standard specifies the parameters for four designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that:
•...
April 1, 2002
Rotating Electrical Machines - Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors
This International standard specifies the parameters for four designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that:
•...
IEC 60034-12
January 1, 1980
Rotating Electrical Machines - Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 660 V
A description is not available for this item.