ISO 8289-2

Vitreous and porcelain enamels — Low-voltage test for detecting and locating defects — Part 2: Slurry test for profiled surfaces

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2019
Status: active
Page Count: 10
ICS Code (Enamels): 25.220.50
scope:

This document specifies a low-voltage test method for detecting and locating defects (pores, cracks or pop-offs) that occur in enamel coatings of corrugated and/or undulated profiles and that extend down to the metal base.

The method is based on colour effects (optical method) and is applicable to the precise detection of defects and their exact position. It can be used for non-flat, more profiled shapes such as corrugated or undulated surfaces.

NOTE The low-voltage test is a non-destructive test for detecting defects extending down to the metal base and is, therefore, completely different in comparison to the high-voltage test in accordance with ISO 2746.

Document History

ISO 8289-2
March 1, 2019
Vitreous and porcelain enamels — Low-voltage test for detecting and locating defects — Part 2: Slurry test for profiled surfaces
This document specifies a low-voltage test method for detecting and locating defects (pores, cracks or pop-offs) that occur in enamel coatings of corrugated and/or undulated profiles and that extend...

References

Advertisement