CENELEC - EN IEC 60086-2
Primary batteries - Part 2: Physical and electrical specifications
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Primary cells and batteries): | 29.220.10 |
scope:
This part of IEC 60086 is applicable to primary batteries which are based on standardised electrochemical systems.
It specifies
- the physical dimensions,
- the discharge test conditions and discharge performance requirements.
Document History
EN IEC 60086-2
June 1, 2021
Primary batteries - Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries which are based on standardised electrochemical systems.
It specifies
– the physical dimensions,
– the discharge test conditions and...
February 1, 2016
Primary batteries - Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electrochemical systems.
It specifies
– the physical dimensions,
– the discharge test conditions and discharge...
March 1, 2011
Primary batteries - Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electrochemical systems.
It specifies
− the physical dimensions,
− the discharge test conditions and discharge...
February 1, 2007
Primary batteries – Part 2: Physical and electrical specifications
A description is not available for this item.
October 1, 2001
Primary batteries Part 2: Physical and electrical specifications
A description is not available for this item.
October 1, 2001
Primary Batteries Part 2: Physical and Electrical Specifications
A description is not available for this item.
August 1, 1997
Primary Batteries Part 2: Specification Sheets
A description is not available for this item.
August 1, 1997
Primary Batteries Part 2: Specification Sheets
A description is not available for this item.
August 1, 1996
Primary Batteries Part 2: Specification Sheets
A description is not available for this item.