NEMA - ANSI C78.5

Electric Lamps — Specifications for Performance of Self-Ballasted Compact Fluorescent Lamps

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2017
Status: active
Page Count: 13
scope:

This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts which are intended for domestic and similar general lighting purposes. Such lamps shall have a rated input voltage of 120 or 277 volts at 60 Hz and an Edison screw base. Globe and reflector types are excluded

Document History

ANSI C78.5
January 1, 2017
Electric Lamps — Specifications for Performance of Self-Ballasted Compact Fluorescent Lamps
This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts which are...
January 1, 2017
Electric Lamps— Specifications for Performance of Self-ballasted Compact Fluorescent Lamps
This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts, which are...
January 1, 2003
Electric Lamps - Specifications for Performance of Self-Ballasted Compact Fluorescent Lamps
This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts which are...
January 1, 2003
Electric Lamps — Specifications for Performance of Self-ballasted Compact Fluorescent Lamps
This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts which are...
January 1, 1997
Electric Lamps - Specifications for Performance of Self-Ballasted Compacted Fluorescent Lamps
A description is not available for this item.
January 1, 1991
Electric Lamps - Fluorescent Self-Ballasted Lamps - Performance Guide
A description is not available for this item.

References

Advertisement