NEMA - ANSI C78.5

Electric Lamps - Specifications for Performance of Self-Ballasted Compact Fluorescent Lamps

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2003
Status: inactive
Page Count: 12
scope:

This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts which are intended for domestic and similar general lighting purposes. Globe and reflector types are excluded. Such lamps shall have a rated input voltage of 120 or 127 volts at 60 Hz and an Edison screw base.

Document History

January 1, 2017
Electric Lamps — Specifications for Performance of Self-Ballasted Compact Fluorescent Lamps
This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts which are...
January 1, 2017
Electric Lamps— Specifications for Performance of Self-ballasted Compact Fluorescent Lamps
This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts, which are...
ANSI C78.5
January 1, 2003
Electric Lamps - Specifications for Performance of Self-Ballasted Compact Fluorescent Lamps
This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts which are...
January 1, 2003
Electric Lamps — Specifications for Performance of Self-ballasted Compact Fluorescent Lamps
This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts which are...
January 1, 1997
Electric Lamps - Specifications for Performance of Self-Ballasted Compacted Fluorescent Lamps
A description is not available for this item.
January 1, 1991
Electric Lamps - Fluorescent Self-Ballasted Lamps - Performance Guide
A description is not available for this item.

References

Advertisement