CENELEC - EN IEC 62439-5
Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)
| Organization: | CENELEC |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Industrial automation systems): | 25.040 |
scope:
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) Ethernet technology.
This part of the IEC 62439 series specifies a redundancy protocol that is based on the duplication of the network, the redundancy protocol being executed within the end nodes, as opposed to a redundancy protocol built in the switches. Fast error detection is provided by two beacon nodes, the switchover decision is taken in every node individually. The crossnetwork connection capability enables singly attached end nodes to be connected on either of the two networks.
Document History