IEC - 62439-3 CORR 1
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
active, Most Current
| Organization: | IEC |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
62439-3 CORR 1
April 1, 2023
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
A description is not available for this item.
December 1, 2021
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
General
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology.
This document:
• specifies PRP and HSR as two related redundancy protocols...
March 1, 2016
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology.
This part of IEC 62439 specifies two redundancy protocols designed to provide seamless...
July 1, 2012
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology.
This part of the IEC 62439 series specifies two redundancy protocols...
February 1, 2010
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology.
This part of the IEC 62439 series specifies two redundancy...