IEC 62439-3

Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2012
Status: inactive
Page Count: 182
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology.

This part of the IEC 62439 series specifies two redundancy protocols designed to provide seamless recovery in case of single failure of an inter-bridge link or bridge in the network, which are based on the same scheme: duplication of the LAN, resp. duplication of the transmitted information.

Document History

April 1, 2023
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
A description is not available for this item.
December 1, 2021
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
General The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This document: • specifies PRP and HSR as two related redundancy protocols...
March 1, 2016
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This part of IEC 62439 specifies two redundancy protocols designed to provide seamless...
IEC 62439-3
July 1, 2012
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology. This part of the IEC 62439 series specifies two redundancy protocols...
February 1, 2010
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies two redundancy...

References

Advertisement