CEI EN 61850-9-2

Communication networks and systems for power utility automation Part 9-2: Specific Communication Service Mapping (SCSM) - Sampled values over ISO/IEC 8802-3

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2012
Status: active
Page Count: 42
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850 defines the specific communication service mapping (SCSM) for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of the abstract model on a mixed stack using direct access to an ISO/IEC 8802-3 link for the transmission of the samples in combination with IEC 61850-8-1.

Each SCSM consists of three parts:

- a specification of the communication stack being used,

- the mapping of the abstract specifications of IEC 61850-7 series on the real elements of the stack being used, and

- the implementation specification of functionality, which is not covered by the stack being used.

Document History

September 1, 2020
Communication networks and systems for power utility automation Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
A description is not available for this item.
CEI EN 61850-9-2
July 1, 2012
Communication networks and systems for power utility automation Part 9-2: Specific Communication Service Mapping (SCSM) - Sampled values over ISO/IEC 8802-3
This part of IEC 61850 defines the specific communication service mapping (SCSM) for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that...
March 1, 2006
Reti e sistemi di comunicazione nelle sottostazioni - Parte 9-2: Corrispondenza dei servizi di comunicazione specifici (SCSM) - Valori campionati sulla ISO/IEC 8802-3
Norma recepita mediante l'annuncio su CEINFORMA marzo 2006.LA PRESENTE PUBBLICAZIONE E' ACQUISTABILE TRAMITE RICHIESTA SPECIFICA DA INVIARE A: attivitacommerciali@ceiweb.it

References

Advertisement