CEI EN 61850-7-3

Communication networks and systems for power utility automation Part 7-3: Basic communication structure - Common data classes

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2012
Status: active
Page Count: 98
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850 specifies constructed attribute classes and common data classes related to substation applications. In particular, it specifies:

• common data classes for status information,

• common data classes for measured information,

• common data classes for control,

• common data classes for status settings,

• common data classes for analogue settings and

• attribute types used in these common data classes.

This International Standard is applicable to the description of device models and functions of substations and feeder equipment.

This International Standard may also be applied, for example, to describe device models and functions for:

• substation to substation information exchange,

• substation to control centre information exchange,

• power plant to control centre information exchange,

• information exchange for distributed generation, or

• information exchange for metering.

Document History

September 1, 2020
Communication networks and systems for power utility automation Part 7-3: Basic communication structure - Common data classes
Namespace name and version This new section is mandatory for any IEC 61850 namespace (as defined by IEC 61850-7- 1:2011). The parameters which are identifying this new release of this namespace...
CEI EN 61850-7-3
February 1, 2012
Communication networks and systems for power utility automation Part 7-3: Basic communication structure - Common data classes
This part of IEC 61850 specifies constructed attribute classes and common data classes related to substation applications. In particular, it specifies: • common data classes for status information,...
November 1, 2004
Communication networks and systems in substations - Part 7-3: Basic communication structure for substation and feeder equipment - Common data classes
Questa parte della serie 61850 specifica i tipi di attributi comuni e le classi di dati comuni relative alle applicazioni per le sottostazioni. Questa norma è utilizzabile per descrivere i modelli...

References

Advertisement