CEI EN 61850-9-2
Communication networks and systems for power utility automation Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
CEI EN 61850-9-2
September 1, 2020
Communication networks and systems for power utility automation Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
A description is not available for this item.
July 1, 2012
Communication networks and systems for power utility automation Part 9-2: Specific Communication Service Mapping (SCSM) - Sampled values over ISO/IEC 8802-3
This part of IEC 61850 defines the specific communication service mapping (SCSM) for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that...
March 1, 2006
Reti e sistemi di comunicazione nelle sottostazioni - Parte 9-2: Corrispondenza dei servizi di comunicazione specifici (SCSM) - Valori campionati sulla ISO/IEC 8802-3
Norma recepita mediante l'annuncio su CEINFORMA marzo 2006.LA PRESENTE PUBBLICAZIONE E' ACQUISTABILE TRAMITE RICHIESTA SPECIFICA DA INVIARE A: attivitacommerciali@ceiweb.it