IEC 62973-1

Railway applications – Rolling stock – Batteries for auxiliary power supply systems – Part 1: General requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2018
Status: active
Page Count: 76
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This part of IEC 62973 applies to various rechargeable battery technologies for auxiliary power supply systems used on rolling stock.

This document applies to any rolling stock types (e.g. light rail vehicles, tramways, streetcars, metros, commuter trains, regional trains, high speed trains, locomotives, etc.).

This document focuses on:

- the description of electrical interfaces for the following battery nominal voltages: 24 V, 32 V, 36 V, 48 V, 64 V, 72 V, 87 V, 96 V, 110 V;

- the description of electrical interfaces: considering battery load profile and battery capacity sizing parameters (e.g. operating voltage range and charging characteristics).

This document with the other parts of the standard is used in conjunction with other related IEC standards for auxiliary equipment used for railway rolling stock applications.

The main objective of this document is to achieve standardization of the electrical interfaces by considering various battery parameters in order to allow for calculating the battery capacity required for a specific load profile for the various battery technologies as detailed in the other parts of the standard.

Document History

IEC 62973-1
March 1, 2018
Railway applications – Rolling stock – Batteries for auxiliary power supply systems – Part 1: General requirements
This part of IEC 62973 applies to various rechargeable battery technologies for auxiliary power supply systems used on rolling stock. This document applies to any rolling stock types (e.g. light...

References

Advertisement