DOD - SMD 5962-90754

MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE ASYNCHRONOUS REGISTERED PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 March 2018
Status: active
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-90754
March 15, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE ASYNCHRONOUS REGISTERED PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 1, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE ASYNCHRONOUS REGISTERED PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 9, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE ASYNCHRONOUS REGISTERED PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6). Two product assurance classes, military high reliability (device classes B, Q, or M) and space application...
May 24, 1990
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE ASYNCHRONOUS REGISTERED PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement