ASTM International - ASTM E967-08(2014)
Standard Test Method for Temperature Calibration of Differential Scanning Calorimeters and Differential Thermal Analyzers
| Organization: | ASTM International |
| Publication Date: | 15 March 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Heat. Calorimetry): | 17.200.10 |
significance And Use:
5.1 Differential scanning calorimeters and differential thermal analyzers are used to determine the transition temperatures of materials. For this information to be meaningful in an absolute... View More
scope:
1.1 This test method describes the temperature calibration of differential thermal analyzers and differential scanning calorimeters over the temperature range from −40 to +2500°C.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This test method is similar to ISO standard 11357-1.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.
Document History