JSA - JIS K 6761
Polyethylene pipes for general purposes
| Organization: | JSA |
| Publication Date: | 20 November 2017 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (External water conveyance systems): | 93.025 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This Standard specifies the polyethylene pipes for general purpose to be used mainly for the conveyance of water not containing chlorine (hereafter referred to as pipes).
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4427-1 :2007 Plastics piping systems-Polyethylene
ISO 4427-2: 2007 Plastics piping systems-Polyethylene
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History