IEC 60404-10

MAGNETIC MATERIALS - Part 10: Methods of measurement of magnetic properties of electrical steel strip and sheet at medium frequencies

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2018
Status: active
Page Count: 1
ICS Code (Magnetic materials): 29.030

Document History

IEC 60404-10
March 1, 2018
MAGNETIC MATERIALS - Part 10: Methods of measurement of magnetic properties of electrical steel strip and sheet at medium frequencies
A description is not available for this item.
October 1, 2016
Magnetic materials - Part 10: Methods of measurement of magnetic properties of electrical steel strip and sheet at medium frequencies
This part of IEC 60404 is applicable to grain-oriented and non-oriented electrical steel strip and sheet for measurements of a.c. magnetic properties in the frequency range 400 Hz to 10 000 Hz. The...
August 1, 1988
Magnetic Materials Part 10: Methods of Measurement of Magnetic Properties of Magnetic Steel Sheet and Strip at Medium Frequencies
A description is not available for this item.
Advertisement