IEC 60404-10
Magnetic Materials Part 10: Methods of Measurement of Magnetic Properties of Magnetic Steel Sheet and Strip at Medium Frequencies
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 August 1988 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Magnetic materials): | 29.030 |
Document History
March 1, 2018
MAGNETIC MATERIALS - Part 10: Methods of measurement of magnetic properties of electrical steel strip and sheet at medium frequencies
A description is not available for this item.
October 1, 2016
Magnetic materials - Part 10: Methods of measurement of magnetic properties of electrical steel strip and sheet at medium frequencies
This part of IEC 60404 is applicable to grain-oriented and non-oriented electrical steel strip and sheet for measurements of a.c. magnetic properties in the frequency range 400 Hz to 10 000 Hz.
The...
IEC 60404-10
August 1, 1988
Magnetic Materials Part 10: Methods of Measurement of Magnetic Properties of Magnetic Steel Sheet and Strip at Medium Frequencies
A description is not available for this item.