ISO 21028-2

Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2018
Status: active
Page Count: 30
ICS Code (Cryogenic vessels): 23.020.40
scope:

This document specifies the toughness requirements of metallic materials for use at temperatures between −20 °C and −80 °C to ensure their suitability for cryogenic vessels. This document is applicable to fine-grain and low-alloyed steels with specified yield strength ≤460 N/mm2, aluminium and aluminium alloys, copper and copper alloys and austenitic stainless steels.

NOTE For steel materials listed in EN 13445-2 or EN 13480-2 or for steel materials and weldings complying with the same fundamental safety requirements, the requirements for prevention of brittle fracture at low temperatures according to EN 13445-2:2014, Annex B, method 2, or EN 13480-2:2012, Annex B, method 2 can be applied.

Document History

ISO 21028-2
March 1, 2018
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C
This document specifies the toughness requirements of metallic materials for use at temperatures between −20 °C and −80 °C to ensure their suitability for cryogenic vessels. This document is...
April 15, 2004
Cryogenic vessels Toughness requirements for materials at cryogenic temperature Part 2: Temperatures between - 80 °C and - 20 °C
A description is not available for this item.

References

Advertisement