CSA - C22.2 NO. 52-96 UPD 4
Underground Service-Entrance Cables
| Organization: | CSA |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This Standard applies to Types USEI 75, USEI 90, and USEB 90 service-entrance cables intended for underground installations on systems
(a) having a nominal voltage rating of 600 V and less; and
(b) installed in accordance with the Rules of the Canadian Electrical Code, Part I.
The products covered in this standard have a maximum allowable conductor temperature of 75 or 90°C, and meet cold impact and cold bend tests at -40°C.
Document History