CSA - C22.2 NO. 52-96
Underground Service-Entrance Cables Wiring Products
| Organization: | CSA |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This Standard applies to Types USEI 75, USEI 90, and USEB 90 service-entrance cables intended for underground installations on systems
(a) having a nominal voltage rating of 600 V and less; and
(b) installed in accordance with the Rules of the Canadian Electrical Code, Part I.
The products covered in this standard have a maximum allowable conductor temperature of 75 or 90°C, and meet cold impact and cold bend tests at 40°C.
Document History