DIN EN 748
Playing field equipment - Football goals - Functional and safety requirements, test methods (includes Amendment :2018)
| Organization: | DIN |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
This document specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals.
It is applicable to football goals for training and competition in outdoor sports facilities and indoor arenas.
The following football goals are excluded
a) EN 16579: goals with a size of 5,00 m × 2,00 m and 7,32 m × 2,44 m and with a total weight of ≥ 10 kg and ≤ 42 kg (total weight includes net, net fixing and any permanently attached anchoring or stabilizing system);
b) EN 16664: (lightweight goals).
Document History