DIN EN ISO 2062
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break using constant rate of extension (CRE) tester (ISO 2062:2009)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2010 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Yarns): | 59.080.20 |
Document History
DIN EN ISO 2062
April 1, 2010
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break using constant rate of extension (CRE) tester (ISO 2062:2009)
A description is not available for this item.
May 1, 1995
Textile yarns from packages - Determination of single-end breaking force and elongation at break (ISO 2062:1993)
A description is not available for this item.