DIN EN 378-2

Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2018
Status: inactive
Page Count: 88
ICS Code (Heat pumps): 27.080
ICS Code (Refrigerating technology): 27.200
scope:

This European Standard specifies the requirements for the safety of persons and property, provides guidance for the protection of the environment and establishes procedures for the operation, maintenance and repair of refrigerating systems and the recovery of refrigerants.

The term "refrigerating system" used in this European Standard includes heat pumps.

This Part 2 of this Standard is applicable to the design, construction and installation of refrigerating systems including piping, components and materials. It includes ancillary equipment not covered in EN 378-1, EN 378-3 or EN 378-4 which is directly associated with these systems. It also specifies requirements for testing, commissioning, marking and documentation. Requirements for secondary heat transfer circuits are excluded except for any protection requirements associated with the refrigerating system. Ancillary equipment includes, for example, fans, fan motors, electrical motors and transmission assemblies for open compressor systems.

This standard applies:

a) to refrigerating systems, stationary or mobile, of all sizes except to vehicle air conditioning systems covered by a specific product standard, e.g. ISO 13043;

b) to secondary cooling or heating systems;

c) to the location of the refrigerating systems;

d) to replaced parts and added components after adoption of this standard if they are not identical in function and in the capacity.

Systems using refrigerants other than those listed in EN 378-1:2016, Annex E are not covered by this standard.

This standard does not apply to goods in storage.

This standard is not applicable to refrigerating systems which were manufactured before the date of its publication as a European Standard except for extensions and modifications to the system which were implemented after publication.

This standard is applicable to new refrigerating systems, extensions or modifications of already existing systems, and for existing stationary systems, being transferred to and operated on another site.

This standard also applies in the case of the conversion of a system to another refrigerant type, in which case conformity to the relevant clauses of parts 1 to 4 of the standard shall be assessed.

 

Document History

October 1, 2019
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation; German and English version EN 378-2:2016/prA1:2019
A description is not available for this item.
DIN EN 378-2
April 1, 2018
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard specifies the requirements for the safety of persons and property, provides guidance for the protection of the environment and establishes procedures for the operation,...
March 1, 2017
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard specifies the requirements for the safety of persons and property, provides guidance for the protection of the environment and establishes procedures for the operation,...
August 1, 2012
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation (includes Amendment A2:2012)
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
October 1, 2009
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation (includes Amendment A1:2009)
A description is not available for this item.
January 1, 2009
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation; English version EN 378-2:2008/prA1:2008
A description is not available for this item.
June 1, 2008
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
A description is not available for this item.
September 1, 2000
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation; English version of DIN EN 378-2
A description is not available for this item.

References

Advertisement