DIN EN 61970-453/A1
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile (IEC 57/1677/CDV:2016); English version EN 61970-453:2014/FprA1:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2018 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (IT applications in industry): | 35.240.50 |
Document History
January 1, 2020
Schnittstelle fuer Anwendungsprogramme fuer Netzfuehrungssysteme (EMS-API) - Teil 453: Diagramm Entwurfsprofile (IEC 61970-453:2014 + A1:2018); Englische Fassung EN 61970-453:2014 + A1:2019
A description is not available for this item.
DIN EN 61970-453/A1
April 1, 2018
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile (IEC 57/1677/CDV:2016); English version EN 61970-453:2014/FprA1:2016
A description is not available for this item.
December 1, 2014
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile (IEC 61970-453:2014); English version EN 61970-453:2014
This part of IEC 61970 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between...
August 1, 2013
Energy Management System Application Program Interface (EMS-API) - Part 453: Diagram Layout Profile (IEC 57/1263/CDV:2012); English version FprEN 61970-453:2012
A description is not available for this item.
January 1, 2009
Energy management system application program interface (EMS-API) - Part 453: CIM based graphics exchange (IEC 61970-453:2008); English version EN 61970-453:2008
A description is not available for this item.