DIN EN 61970-453

Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile (IEC 61970-453:2014); English version EN 61970-453:2014

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2014
Status: inactive
Page Count: 32
ICS Code (IT applications in industry): 35.240.50
scope:

This part of IEC 61970 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control centre components.

Included in this part of IEC 61970 are the general use cases for exchange of diagram layout data, and guidelines for linking the layout definitions with CIM data. Guidelines for management of schematic definitions through multiple revisions are also included.

Document History

January 1, 2020
Schnittstelle fuer Anwendungsprogramme fuer Netzfuehrungssysteme (EMS-API) - Teil 453: Diagramm Entwurfsprofile (IEC 61970-453:2014 + A1:2018); Englische Fassung EN 61970-453:2014 + A1:2019
A description is not available for this item.
April 1, 2018
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile (IEC 57/1677/CDV:2016); English version EN 61970-453:2014/FprA1:2016
A description is not available for this item.
DIN EN 61970-453
December 1, 2014
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile (IEC 61970-453:2014); English version EN 61970-453:2014
This part of IEC 61970 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between...
August 1, 2013
Energy Management System Application Program Interface (EMS-API) - Part 453: Diagram Layout Profile (IEC 57/1263/CDV:2012); English version FprEN 61970-453:2012
A description is not available for this item.
January 1, 2009
Energy management system application program interface (EMS-API) - Part 453: CIM based graphics exchange (IEC 61970-453:2008); English version EN 61970-453:2008
A description is not available for this item.

References

Advertisement