ICEA S-108-720

Extruded Insulation Power Cables Rated Above 46 through 500 KV AC

active, Most Current
Buy Now
Organization: ICEA
Publication Date: 16 March 2018
Status: active
Page Count: 107
scope:

This standard applies to materials, constructions, and testing of crosslinked polyethylene (XLPE) and ethylene propylene rubber (EPR) insulated single conductor shielded power cables rated above 46 to 500 kV ac used for the transmission of electrical energy.

Document History

ICEA S-108-720
March 16, 2018
Extruded Insulation Power Cables Rated Above 46 through 500 KV AC
This standard applies to materials, constructions, and testing of crosslinked polyethylene (XLPE) and ethylene propylene rubber (EPR) insulated single conductor shielded power cables rated above 46...
November 27, 2012
EXTRUDED INSULATION POWER CABLES RATED ABOVE 46 THROUGH 345 KV
This standard applies to materials, constructions, and testing of crosslinked polyethylene (XLPE) and ethylene propylene rubber (EPR) insulated single conductor shielded power cables rated above 46...
May 12, 2005
Extruded Insulation Power Cables Rated above 46 Through 345 KV
This standard applies to materials, constructions, and testing of crosslinked polyethylene (XLPE) and ethylene propylene rubber (EPR) insulated single conductor shielded power cables rated above 46...

References

Advertisement