ICEA S-108-720

Extruded Insulation Power Cables Rated above 46 Through 345 KV

inactive
Buy Now
Organization: ICEA
Publication Date: 12 May 2005
Status: inactive
Page Count: 87
scope:

This standard applies to materials, constructions, and testing of crosslinked polyethylene (XLPE) and ethylene propylene rubber (EPR) insulated single conductor shielded power cables rated above 46 to 345 kV used for the transmission of electrical energy.

Document History

March 16, 2018
Extruded Insulation Power Cables Rated Above 46 through 500 KV AC
This standard applies to materials, constructions, and testing of crosslinked polyethylene (XLPE) and ethylene propylene rubber (EPR) insulated single conductor shielded power cables rated above 46...
November 27, 2012
EXTRUDED INSULATION POWER CABLES RATED ABOVE 46 THROUGH 345 KV
This standard applies to materials, constructions, and testing of crosslinked polyethylene (XLPE) and ethylene propylene rubber (EPR) insulated single conductor shielded power cables rated above 46...
ICEA S-108-720
May 12, 2005
Extruded Insulation Power Cables Rated above 46 Through 345 KV
This standard applies to materials, constructions, and testing of crosslinked polyethylene (XLPE) and ethylene propylene rubber (EPR) insulated single conductor shielded power cables rated above 46...

References

Advertisement