ASTM International - ASTM B131-07

Standard Specification for Copper Alloy Bullet Jacket Cups

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for bullet jacket preform cups produced of Copper Alloy UNS No. C22000 for processing into bullet jackets of the following types and classes:

1.1.1 Type I-Caliber 0.30.

1.1.2 Type II-Caliber 0.45.

1.1.3 Type III-Caliber 0.50.

1.1.4 Type IV-As specified in the contract or order.

1.1.5 Class I-Not annealed.

1.1.6 Class II-Annealed.

1.2 The values stated in inch-pound units are the standard, except for grain size, which is given in SI units. Values in parentheses are for information only.

abstract:

This specification covers bullet jacket preform cups made from UNS C22000 wrought copper alloy used for processing Types I-IV and Classes I-II bullet jackets. This standard contains information on... View More

Document History

October 1, 2022
Standard Specification for Copper Alloy Bullet Jacket Cups
1.1 This specification establishes the requirements for bullet jacket preform cups produced of Copper Alloy UNS No. C22000 for processing into bullet jackets of the following types and classes:...
April 1, 2017
Standard Specification for Copper Alloy Bullet Jacket Cups
1.1 This specification establishes the requirements for bullet jacket preform cups produced of Copper Alloy UNS No. C22000 for processing into bullet jackets of the following types and classes:...
April 1, 2012
Standard Specification for Copper Alloy Bullet Jacket Cups
1.1 This specification establishes the requirements for bullet jacket preform cups produced of Copper Alloy UNS No. C22000 for processing into bullet jackets of the following types and classes:...
ASTM B131-07
October 1, 2007
Standard Specification for Copper Alloy Bullet Jacket Cups
1.1 This specification establishes the requirements for bullet jacket preform cups produced of Copper Alloy UNS No. C22000 for processing into bullet jackets of the following types and classes: 1.1.1...
April 10, 2002
Standard Specification for Copper Alloy Bullet Jacket Cups
1.1 This specification establishes the requirements for bullet jacket preform cups produced of Copper Alloy UNS No. C22000 for processing into bullet jackets of the following types and classes: 1.1.1...
April 10, 2002
Standard Specification for Copper Alloy Bullet Jacket Cups
1.1 This specification establishes the requirements for bullet jacket preform cups produced of Copper Alloy UNS No. C22000 for processing into bullet jackets of the following types and classes: 1.1.1...
Advertisement