ASD-STAN PREN 3833

Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature)/650 °C - Technical specification

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 February 2018
Status: active
Page Count: 27
scope:

This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications.

Classification: 1 550 MPa1)/650 °C2).

It is applicable whenever referenced.

1) Minimum tensile strength of the material at ambient temperature.

2) Maximum test temperature of the parts.

Document History

ASD-STAN PREN 3833
February 1, 2018
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature)/650 °C - Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1 550...
September 1, 2015
Aerospace series Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated Classification: 1 550 MPa (at ambient temperature) / 650 °C Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1 550 MPa 1)...
July 31, 1997
Aerospace Series Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) Classification: 1 500 MPa (at Ambient Temperature)/650 Degrees C Technical Specification
A description is not available for this item.

References

Advertisement