ASD-STAN - PREN 3833
Aerospace series Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated Classification: 1 550 MPa (at ambient temperature) / 650 °C Technical specification
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications.
Classification: 1 550 MPa 1) /650 °C 2)
It is applicable whenever referenced.
1) Minimum tensile strength of the material at ambient temperature
2) Maximum test temperature of the parts
Document History
February 1, 2018
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature)/650 °C - Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications.
Classification: 1 550...
PREN 3833
September 1, 2015
Aerospace series Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated Classification: 1 550 MPa (at ambient temperature) / 650 °C Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications.
Classification: 1 550 MPa 1)...
July 31, 1997
Aerospace Series Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) Classification: 1 500 MPa (at Ambient Temperature)/650 Degrees C Technical Specification
A description is not available for this item.