NPFC - MIL-PRF-19500/399
TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 AND 2N3960UB JAN, JANTX, JANTXV, JANHC, JANKC
| Organization: | NPFC |
| Publication Date: | 14 March 2018 |
| Status: | active |
| Page Count: | 20 |
scope:
This specification covers the performance requirements for NPN silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type and two levels for unencapsulated die as specified in MIL-PRF-19500. Two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device type. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History